Philips logo

Philips InnoSpire Deluxe Nebulizer compressor system HH1303/00

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99485
Info modified on:
01 Apr 2025, 07:36:01
Short summary description Philips InnoSpire Deluxe Nebulizer compressor system HH1303/00:

Philips InnoSpire Deluxe Nebulizer compressor system HH1303/00, AC, 120 V, 60 Hz, 120 V/60 Hz, 1,7 , 15" (380 mm), 6.69" (170 mm)

Long summary description Philips InnoSpire Deluxe Nebulizer compressor system HH1303/00:

Philips InnoSpire Deluxe Nebulizer compressor system HH1303/00. Power source type: AC, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 15" (380 mm), Depth: 6.69" (170 mm), Height: 4.33" (110 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.