Philips logo

Philips SmartSleep HF3670/60 Connected Sleep and Wake-Up Light

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148669
Info modified on:
28 Jan 2025, 02:46:55
End of life date:
23 Jan 2025
Philips HF3670/60 user manual (2.7 MB)
Retail Leaflet (484 KB)
Short summary description Philips SmartSleep HF3670/60 Connected Sleep and Wake-Up Light:

Philips SmartSleep HF3670/60 Connected Sleep and Wake-Up Light, Wake-up light, 9 min, 10-240 AC, 50 - 60 Hz, 10-240 AC, China

Long summary description Philips SmartSleep HF3670/60 Connected Sleep and Wake-Up Light:

Philips SmartSleep HF3670/60 Connected Sleep and Wake-Up Light. Type: Wake-up light. Snooze button for sound and light: 9 min. Input voltage: 10-240 AC, AC input frequency: 50 - 60 Hz, AC input voltage: 10-240 AC. Country of origin: China

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.