Philips logo

Philips HF3653/01 light therapy Wake-up light LED

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67757
Info modified on:
25 Jun 2025, 02:51:56
Short summary description Philips HF3653/01 light therapy Wake-up light LED:

Philips HF3653/01, Wake-up light, 315 lx, LED, Amber, Orange, White, Yellow, White, 9 min

Long summary description Philips HF3653/01 light therapy Wake-up light LED:

Philips HF3653/01. Type: Wake-up light, Light intensity: 315 lx, Bulb technology: LED. Product color: White, Snooze button for sound and light: 9 min. Cord length: 59.1" (1.5 m). Input voltage: 100-240 AC, AC input frequency: 50 - 60 Hz, AC adapter power: 18 W. Width: 8.86" (225 mm), Depth: 8.66" (220 mm), Height: 4.72" (120 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.