Philips logo

Philips HF3510/01 light therapy Wake-up light LUXEON

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176187
Info modified on:
26 Jul 2024, 09:45:32
Short summary description Philips HF3510/01 light therapy Wake-up light LUXEON:

Philips HF3510/01, Wake-up light, 300 lx, LUXEON, 40 min, 9 min, 5905.5" (150 m)

Long summary description Philips HF3510/01 light therapy Wake-up light LUXEON:

Philips HF3510/01. Type: Wake-up light, Light intensity: 300 lx, Bulb technology: LUXEON. Snooze button for sound and light: 9 min. Cord length: 5905.5" (150 m). Input voltage: 100/240 V, Power: 16.5 W, AC input frequency: 50 - 60 Hz. Width: 7.83" (199 mm), Depth: 5.75" (146 mm), Height: 7.56" (192 mm)

Reasons to buy
3d tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.