Philips logo

Philips Wake-up Light Halogen

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19520
Info modified on:
30 Apr 2024, 16:14:13
Short summary description Philips Wake-up Light Halogen:

Philips Wake-up Light, Wake-up light, 250 lx, Halogen, GY6.35, 100 W, 4000 h

Long summary description Philips Wake-up Light Halogen:

Philips Wake-up Light. Type: Wake-up light, Light intensity: 250 lx, Bulb technology: Halogen. Snooze button for sound and light: 9 min. Cord length: 78.7" (2 m). Input voltage: 230 V, Power: 85 W, AC input frequency: 50 Hz. Width: 6.69" (170 mm), Depth: 6.69" (170 mm), Height: 9.92" (252 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.