Philips logo

Philips EnergyUp HF3419/02 light therapy Energy light

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125992
Info modified on:
19 Jun 2025, 06:28:50
Short summary description Philips EnergyUp HF3419/02 light therapy Energy light:

Philips EnergyUp HF3419/02, Energy light, 10000 lx, 82.7" (2.1 m), 100-240 V, 50 - 60 Hz, 100-240 V

Long summary description Philips EnergyUp HF3419/02 light therapy Energy light:

Philips EnergyUp HF3419/02. Type: Energy light, Light intensity: 10000 lx. Cord length: 82.7" (2.1 m). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Width: 11.6" (294 mm), Depth: 1.61" (41 mm), Height: 14.8" (376 mm). Country of origin: China, Quantity per master (outer) case: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.