Philips logo

Philips EnergyUp HF3419/01 light therapy Energy light LED

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150855
Info modified on:
30 Apr 2024, 16:13:58
Short summary description Philips EnergyUp HF3419/01 light therapy Energy light LED:

Philips EnergyUp HF3419/01, Energy light, 10000 lx, LED, 10000 h, White, White

Long summary description Philips EnergyUp HF3419/01 light therapy Energy light LED:

Philips EnergyUp HF3419/01. Type: Energy light, Light intensity: 10000 lx, Bulb technology: LED. Product color: White. Cord length: 82.7" (2.1 m). Power consumption (typical): 24 W, Input voltage: 100/240 V, AC input frequency: 50 - 60 Hz. Width: 11.6" (294 mm), Depth: 1.61" (41 mm), Height: 14.8" (376 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.