Philips goLITE BLU HF3320/01, Energy light, LED, 10000 h, Blue, 94.5" (2.4 m), 100 - 240 V
Philips goLITE BLU HF3320/01. Type: Energy light, Bulb technology: LED, Service life of lamp: 10000 h. Cord length: 94.5" (2.4 m). Input voltage: 100 - 240 V, Power: 5.4 W, AC input frequency: 50 - 60 Hz. Width: 5.51" (140 mm), Depth: 0.984" (25 mm), Height: 5.51" (140 mm). Package width: 6.69" (170 mm), Package depth: 4.13" (105 mm), Package height: 7.09" (180 mm)