Philips HF3319/01, Energy light, 10000 lx, 2 PL-L 36 W Philips EnergyLight, 1700 h, White, White
Philips HF3319/01. Type: Energy light, Light intensity: 10000 lx, Lamp type: 2 PL-L 36 W Philips EnergyLight. Product color: White, Certification: CE 0344. Cord length: 78.7" (2 m), Angle: 20°. Power consumption (typical): 75 W, Input voltage: 230 V, AC input frequency: 50 Hz. Package width: 14.2" (360 mm), Package depth: 8.46" (215 mm), Package height: 24.5" (622 mm)