Philips HDR3500/58, JPEG, 2.4 W, 0.123 oz (3.5 g), 180 h, 160 GB, 0.19 oz (5.4 g)
Philips HDR3500/58. Image formats supported: JPEG. Power consumption (standby): 2.4 W. Weight: 0.123 oz (3.5 g). Maximum HDD recording time: 180 h, Total storage capacity: 160 GB. Package weight: 0.19 oz (5.4 g), Package dimensions (WxDxH): 22.1 x 4.72 x 16.3" (561 x 120 x 413 mm)