Philips logo

Philips Screeneo Full HD projector HDP2510/US

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61460
Info modified on:
11 Jul 2022, 13:43:50
Short summary description Philips Screeneo Full HD projector HDP2510/US:

Philips Screeneo Full HD projector HDP2510/US, 2000 ANSI lumens, DLP, 1080p (1920x1080), 150000:1, 16:9, 50 - 120"

Long summary description Philips Screeneo Full HD projector HDP2510/US:

Philips Screeneo Full HD projector HDP2510/US. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 10000 h, Lamp type: UHP. Throw ratio: 0.21:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 640 x 480 (VGA), 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080). Noise level: 32 dB, Noise level (economic mode): 25 dB, Projection modes: Front, Rear, Front ceiling, Rear ceiling

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.