Philips Screeneo HDP1550/EU, DLP, WXGA (1280x800), 16:9, 50 - 100", 4:3, 16:9, 3.94 - 17.3" (0.1 - 0.44 m)
Philips Screeneo HDP1550/EU. Projection technology: DLP, Projector native resolution: WXGA (1280x800), Native aspect ratio: 16:9. Service life of light source: 30000 h. Focus: Manual, Throw ratio: 0.321:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Compatible memory cards: SD, Internal storage capacity: 4 GB