Philips logo

Philips GoGear HDD120/00 MP3/MP4 player MP3 player 20 GB Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42235
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips GoGear HDD120/00 MP3/MP4 player MP3 player 20 GB Black:

Philips GoGear HDD120/00, MP3 player, 20 GB, LCD, USB 2.0, Black, Headphones included

Long summary description Philips GoGear HDD120/00 MP3/MP4 player MP3 player 20 GB Black:

Philips GoGear HDD120/00. Type: MP3 player. Total storage capacity: 20 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 4 h. Weight: 0.00589 oz (0.167 g). Product color: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.