location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9760/40 fryer Single 7.3 L 2225 W Hot air fryer Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9760/40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9760/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103920809
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 23:02:34
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips HD9760/40 fryer Single 7.3 L 2225 W Hot air fryer Gray:
This short summary of the Philips HD9760/40 fryer Single 7.3 L 2225 W Hot air fryer Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9760/40, Hot air fryer, 7.3 L, 3.09 lbs (1.4 kg), Rapid Air, 40 °C, 200 °C

Long summary description Philips HD9760/40 fryer Single 7.3 L 2225 W Hot air fryer Gray:
This is an auto-generated long summary of Philips HD9760/40 fryer Single 7.3 L 2225 W Hot air fryer Gray based on the first three specs of the first five spec groups.

Philips HD9760/40. Product type: Hot air fryer, Capacity: 7.3 L, Fryer food capacity: 3.09 lbs (1.4 kg). Construction type: Single, Product color: Gray, Control type: Rotary, Touch. Display type: LED. Power: 2225 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 12.6" (321 mm), Depth: 17" (433 mm), Height: 12.4" (315 mm)

Performance
Capacity *
7.3 L
Fryer food capacity *
3.09 lbs (1.4 kg)
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
5
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Number of persons
6 person(s)
Heat-resistant
Yes
Digital timer
Yes
Design
Construction type *
Single
Product color *
Gray
Material
Plastic
Removable bowl *
Yes
Cord storage
Yes
Design
Non-stick coating
Yes
Easy to clean
Yes
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary, Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Indication light
Yes
Ready alarm
Yes
Power
Power *
2225 W
Auto power off
Yes
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
12.6" (321 mm)
Depth
17" (433 mm)
Height
12.4" (315 mm)
Weight
17.6 lbs (7.99 kg)
Packaging content
Recipe book
Yes