Philips logo

Philips Avance Collection HD9640/00 fryer Single Stand-alone 1425 W Low fat fryer White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167331
Info modified on:
11 Mar 2025, 20:15:07
Short summary description Philips Avance Collection HD9640/00 fryer Single Stand-alone 1425 W Low fat fryer White:

Philips Avance Collection HD9640/00, Low fat fryer, 1.76 lbs (0.8 kg), Rapid Air, 0.5 h, Single, White

Long summary description Philips Avance Collection HD9640/00 fryer Single Stand-alone 1425 W Low fat fryer White:

Philips Avance Collection HD9640/00. Product type: Low fat fryer, Fryer food capacity: 1.76 lbs (0.8 kg), Low-fat frying technology: Rapid Air. Construction type: Single, Product color: White, Control type: Buttons, Rotary. Display type: LED. Power: 1425 W, AC input voltage: 120 V, AC input frequency: 50 - 60 Hz. Width: 10.5" (266 mm), Depth: 14.4" (365 mm), Height: 11" (280 mm)

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.