Philips logo

Philips Avance Collection HD9240/36 Airfryer XL

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77430
Info modified on:
28 Nov 2024, 14:16:41
Short summary description Philips Avance Collection HD9240/36 Airfryer XL:

Philips Avance Collection HD9240/36 Airfryer XL, Low fat fryer, 3 L, 2.65 lbs (1.2 kg), Rapid Air, 60 min, Single

Long summary description Philips Avance Collection HD9240/36 Airfryer XL:

Philips Avance Collection HD9240/36 Airfryer XL. Product type: Low fat fryer, Capacity: 3 L, Fryer food capacity: 2.65 lbs (1.2 kg). Construction type: Single, Product color: White, Control type: Touch. Power: 2100 W, AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz. Width: 12.4" (315 mm), Depth: 16.7" (423 mm), Height: 11.9" (302 mm)

Reasons to buy
3d tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.