Philips Avance Collection HD9240/30, Low fat fryer, 3 L, 2.65 lbs (1.2 kg), Rapid Air, 60 min, Single
Philips Avance Collection HD9240/30. Product type: Low fat fryer, Capacity: 3 L, Fryer food capacity: 2.65 lbs (1.2 kg). Construction type: Single, Product color: White, Material: Plastic. Power: 2100 W, AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz. Width: 12.4" (315 mm), Depth: 16.7" (423 mm), Height: 11.9" (302 mm)