Philips logo

Philips Viva Collection Airfryer HD9220/50

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148674
Info modified on:
06 Nov 2024, 21:01:45
Short summary description Philips Viva Collection Airfryer HD9220/50:

Philips Viva Collection Airfryer HD9220/50, Low fat fryer, 2.2 L, Rapid Air, 30 min, Single, Silver, White

Long summary description Philips Viva Collection Airfryer HD9220/50:

Philips Viva Collection Airfryer HD9220/50. Product type: Low fat fryer, Capacity: 2.2 L, Low-fat frying technology: Rapid Air. Construction type: Single, Product color: Silver, White, Material: Plastic. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 11.3" (287 mm), Depth: 15.1" (384 mm), Height: 12.4" (315 mm). Capacity: 28.2 oz (800 g)

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.