Philips Viva Collection HD9220/31, Low fat fryer, 1.76 lbs (0.8 kg), 30 min, Single, Black, Rotary
Philips Viva Collection HD9220/31. Product type: Low fat fryer, Fryer food capacity: 1.76 lbs (0.8 kg), Timer duration: 30 min. Construction type: Single, Product color: Black, Control type: Rotary. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 12.4" (315 mm), Depth: 11.3" (287 mm), Height: 15.1" (384 mm)