Philips logo

Philips Daily Collection HD7461/20 Semi-auto Drip coffee maker 1.2 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66942
Info modified on:
07 Nov 2024, 08:43:45
Short summary description Philips Daily Collection HD7461/20 Semi-auto Drip coffee maker 1.2 L:

Philips Daily Collection HD7461/20, Drip coffee maker, 1.2 L, Ground coffee, 1000 W, Black

Long summary description Philips Daily Collection HD7461/20 Semi-auto Drip coffee maker 1.2 L:

Philips Daily Collection HD7461/20. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups, Number of spouts: 1. Power: 1000 W. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.