Philips logo

Philips Avance Collection HD6370/91 contact grill

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90713
Info modified on:
26 Jul 2024, 09:40:52
Short summary description Philips Avance Collection HD6370/91 contact grill:

Philips Avance Collection HD6370/91, Black, Tabletop, Grid, 230 V, 12.3 lbs (5.6 kg)

Long summary description Philips Avance Collection HD6370/91 contact grill:

Philips Avance Collection HD6370/91. Product color: Black, Form factor: Tabletop, Top surface type: Grid. AC input voltage: 230 V. Weight: 12.3 lbs (5.6 kg)

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.