Philips logo

Philips Daily Collection HD6103/70 fryer Single 2000 W Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127837
Info modified on:
27 May 2024, 00:28:48
Short summary description Philips Daily Collection HD6103/70 fryer Single 2000 W Blue, White:

Philips Daily Collection HD6103/70, 2.43 lbs (1.1 kg), 2 L, Single, Blue, White, Polypropylene (PP), 47.2" (1.2 m)

Long summary description Philips Daily Collection HD6103/70 fryer Single 2000 W Blue, White:

Philips Daily Collection HD6103/70. Fryer food capacity: 2.43 lbs (1.1 kg), Oil content: 2 L. Construction type: Single, Product color: Blue, White, Material: Polypropylene (PP). Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 11.2" (285 mm), Depth: 10.8" (275 mm), Height: 10.4" (265 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.