Philips logo

Philips Viva Collection HD4731/70 multi cooker 5 L 980 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109236
Info modified on:
07 Nov 2024, 06:42:52
Short summary description Philips Viva Collection HD4731/70 multi cooker 5 L 980 W White:

Philips Viva Collection HD4731/70, 5 L, 980 W, White, LED, 24 h, 47.2" (1.2 m)

Long summary description Philips Viva Collection HD4731/70 multi cooker 5 L 980 W White:

Philips Viva Collection HD4731/70. Capacity: 5 L, Power: 980 W, Product color: White. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Country of origin: China

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.