Philips logo

Philips PerfectDraft HD3720/25 kegerator 6 L 1.5 bar Draft beer dispenser

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251440
Info modified on:
10 Jun 2025, 10:14:13
Short summary description Philips PerfectDraft HD3720/25 kegerator 6 L 1.5 bar Draft beer dispenser:

Philips PerfectDraft HD3720/25, 6 L, Draft beer dispenser, Hoegaarden, Leffe, 1.5 bar, Plastic, Black, Chrome, Metallic

Long summary description Philips PerfectDraft HD3720/25 kegerator 6 L 1.5 bar Draft beer dispenser:

Philips PerfectDraft HD3720/25. Volume: 6 L, Dispenser type: Draft beer dispenser, Beer brands supported: Hoegaarden, Leffe. Display: LCD. AC input voltage: 200–240, AC input frequency: 50/60 Hz, Maximum input power: 75 W. Dimensions (WxDxH): 10.3 x 17.5 x 19.4" (261 x 444 x 494 mm), Dimensions (Height x Diameter): 10.7 x 7.83" (273 x 199 mm), Width: 10.3" (261 mm). Package width: 13" (331 mm), Package depth: 18.1" (460 mm), Package height: 17.7" (450 mm)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.