Philips logo

Philips PerfectDraft Home beer draft system HD3620/25

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277132
Info modified on:
13 Apr 2024, 00:49:34
Short summary description Philips PerfectDraft Home beer draft system HD3620/25:

Philips PerfectDraft Home beer draft system HD3620/25, 6 L, Draft beer dispenser, 1.5 bar, Black, Chrome, 32 °C, LCD

Long summary description Philips PerfectDraft Home beer draft system HD3620/25:

Philips PerfectDraft Home beer draft system HD3620/25. Volume: 6 L, Dispenser type: Draft beer dispenser, Maximum operating pressure: 1.5 bar. Display: LCD. AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 70 W. Dimensions (Height x Diameter): 10.7 x 7.83" (273 x 199 mm), Empty weight: 2.65 lbs (1.2 kg), Weight: 18.3 lbs (8.32 kg)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.