Philips logo

Philips Viva Collection HD3038/55 rice cooker 980 W Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61114
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Viva Collection HD3038/55 rice cooker 980 W Silver:

Philips Viva Collection HD3038/55, Silver, 1.8 L, 1440 min, Buttons, 12 h, 47.2" (1.2 m)

Long summary description Philips Viva Collection HD3038/55 rice cooker 980 W Silver:

Philips Viva Collection HD3038/55. Product color: Silver, Bowl capacity: 1.8 L, Keep warm function time: 1440 min. Power: 980 W, Power consumption (typical): 980 W, AC input voltage: 220-240 V. Width: 15.4" (390.5 mm), Depth: 11.7" (297.2 mm), Height: 10.4" (263.5 mm). Package weight: 11 lbs (5 kg). Product dimensions (WxHxD): 11.7 x 15.4 x 10.4" (297.2 x 390.5 x 263.5 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.