Philips Daily Collection HD3011/08, Green, 1 L, 720 min, 47.2" (1.2 m), 500 W, 500 W
Philips Daily Collection HD3011/08. Product color: Green, Volume: 1 L, Keep warm function time: 720 min. Power: 500 W, Power consumption (typical): 500 W, AC input voltage: 220-240 V. Width: 9.92" (252 mm), Depth: 9.92" (252 mm), Height: 8.86" (225 mm). Package weight: 6.83 lbs (3.1 kg), Package weight: 6.83 lbs (3.1 kg)