Philips logo

Philips HD2626/22 toaster 2 slice(s) 1000 W Black, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44308
Info modified on:
12 Apr 2024, 16:50:13
Short summary description Philips HD2626/22 toaster 2 slice(s) 1000 W Black, Metallic:

Philips HD2626/22, 2 slice(s), Black, Metallic, 1000 W, 220-240 V, 50 - 60 Hz, 33.5" (0.85 m)

Long summary description Philips HD2626/22 toaster 2 slice(s) 1000 W Black, Metallic:

Philips HD2626/22. Number of slices: 2 slice(s), Product color: Black, Metallic. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 33.5" (0.85 m), Slot size (LxWxH): 5.35 x 1.26 x 5.16" (136 x 32 x 131 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.