Philips logo

Philips Daily Collection HD2590/00 toaster 8 1 slice(s) 1030 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215426
Info modified on:
30 Apr 2025, 03:35:49
Short summary description Philips Daily Collection HD2590/00 toaster 8 1 slice(s) 1030 W White:

Philips Daily Collection HD2590/00, 1 slice(s), White, Plastic, Buttons, Rotary, 1030 W, 220 - 240 V

Long summary description Philips Daily Collection HD2590/00 toaster 8 1 slice(s) 1030 W White:

Philips Daily Collection HD2590/00. Number of slices: 1 slice(s), Product color: White, Housing material: Plastic. Power: 1030 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Cord length: 33.5" (0.85 m). Country of origin: China

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.