Philips logo

Philips Daily Collection HD2581/90 toaster 8 2 slice(s) 830 W Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367073
Info modified on:
19 May 2025, 08:33:09
Short summary description Philips Daily Collection HD2581/90 toaster 8 2 slice(s) 830 W Black:

Philips Daily Collection HD2581/90, 2 slice(s), Black, Plastic, Rotary, 830 W, 220-240 V

Long summary description Philips Daily Collection HD2581/90 toaster 8 2 slice(s) 830 W Black:

Philips Daily Collection HD2581/90. Number of slices: 2 slice(s), Product color: Black, Housing material: Plastic. Power: 830 W, AC input voltage: 220-240 V, Power consumption (typical): 830 W. Width: 7.24" (184 mm), Depth: 12" (304 mm), Height: 8.43" (214 mm). Country of origin: China

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.