Philips logo

Philips Daily Collection HD2567/00 toaster 2 slice(s) 950 W White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46809
Info modified on:
12 Apr 2024, 16:50:11
Short summary description Philips Daily Collection HD2567/00 toaster 2 slice(s) 950 W White:

Philips Daily Collection HD2567/00, 2 slice(s), White, Metal, Plastic, 950 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips Daily Collection HD2567/00 toaster 2 slice(s) 950 W White:

Philips Daily Collection HD2567/00. Number of slices: 2 slice(s), Product color: White, Housing material: Metal, Plastic. Power: 950 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 35.4" (0.9 m), Slot size (LxWxH): 5.12 x 1.26 x 4.72" (130 x 32 x 120 mm). Dimensions (WxDxH): 5.12 x 1.26 x 4.72" (130 x 32 x 120 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.