Philips logo

Philips Viva Collection HD2139/62 electric pressure cooker 6 L Champagne 1000 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81096
Info modified on:
12 Apr 2024, 16:50:03
Short summary description Philips Viva Collection HD2139/62 electric pressure cooker 6 L Champagne 1000 W:

Philips Viva Collection HD2139/62, 6 L, Champagne, 47.2" (1.2 m), 12 h, 1000 W, 1000 W

Long summary description Philips Viva Collection HD2139/62 electric pressure cooker 6 L Champagne 1000 W:

Philips Viva Collection HD2139/62. Total capacity: 6 L, Product color: Champagne, Cord length: 47.2" (1.2 m). Power: 1000 W, Power consumption (typical): 1000 W, AC input voltage: 230 V. Width: 15.4" (390 mm), Depth: 9.15" (232.5 mm), Height: 11.7" (297.2 mm). Package dimensions (WxDxH): 17.3 x 13.8 x 12" (440 x 350 x 305 mm), Package weight: 14.8 lbs (6.73 kg), Package weight: 14.8 lbs (6.73 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.