Philips Daily Collection HD2133/40, 5 L, 5 L, Black, Gold, Stainless steel, LED, Black, Digital
Philips Daily Collection HD2133/40. Total capacity: 5 L, Bowl capacity: 5 L, Product color: Black, Gold, Stainless steel. Power: 980 W, AC input voltage: 220 – 240, AC input frequency: 50 Hz. Width: 11.9" (303 mm), Depth: 11.8" (299 mm), Height: 14" (355 mm). Country of origin: China. Package dimensions (WxDxH): 13.5 x 14 x 13.5" (343 x 355 x 343 mm), Package width: 13.5" (343 mm), Package depth: 14" (355 mm)