Philips logo

Philips 5000 series HC5612/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285857
Info modified on:
07 Jun 2025, 03:30:37
Philips HC5612/15 user manual (1.0 MB)
Retail Leaflet (938 KB)
Short summary description Philips 5000 series HC5612/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH):

Philips 5000 series HC5612/15, Black, Blue, 0.0197" (0.5 mm), 1.1" (2.8 cm), 1.61" (4.1 cm), Stainless steel, AC/Battery

Long summary description Philips 5000 series HC5612/15 hair trimmers/clipper Black, Blue 28 Nickel-Metal Hydride (NiMH):

Philips 5000 series HC5612/15. Product color: Black, Blue, Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 1.1" (2.8 cm). Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in battery. Size of steps: 0.0394" (1 mm)

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.