Philips logo

Philips HAIRCLIPPER Series 3000 HC3588/15 hair trimmers/clipper Green, White 13 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112506
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HAIRCLIPPER Series 3000 HC3588/15 hair trimmers/clipper Green, White 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3588/15, Green, White, 0.906" (2.3 cm), 0.197" (5 mm), 1.61" (4.1 cm), Stainless steel, AC/Battery

Long summary description Philips HAIRCLIPPER Series 3000 HC3588/15 hair trimmers/clipper Green, White 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3588/15. Product color: Green, White, Minimum hair length: 0.906" (2.3 cm), Maximum hair length: 0.197" (5 mm). Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.