Philips GC9682/80, 2700 W, 600 g/min, T-ionicGlide soleplate, 8 bar, 1.8 L, 165 g/min
Philips GC9682/80. Iron power: 2700 W, Steam boost performance: 600 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V, Energy saving percentage: 30%. Cord length: 78.7" (2 m), Hose length: 74.8" (1.9 m). Width: 9.17" (233 mm), Depth: 17.8" (453 mm), Height: 11.2" (285 mm). Power: 2700 W