Philips logo

Philips PerfectCare Silence GC9540/02 steam ironing station 2400 W 1.5 L Brown, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140506
Info modified on:
26 Jul 2024, 09:38:16
Short summary description Philips PerfectCare Silence GC9540/02 steam ironing station 2400 W 1.5 L Brown, White:

Philips PerfectCare Silence GC9540/02, 2400 W, 290 g/min, 6 bar, 1.5 L, 120 g/min, Brown, White

Long summary description Philips PerfectCare Silence GC9540/02 steam ironing station 2400 W 1.5 L Brown, White:

Philips PerfectCare Silence GC9540/02. Iron power: 2400 W, Steam boost performance: 290 g/min, Maximum steam pressure: 6 bar. Cord length: 70.9" (1.8 m), Hose length: 66.9" (1.7 m). Width: 11.1" (283 mm), Depth: 10.4" (263 mm), Height: 16.7" (424 mm). Power: 2400 W. Package width: 13.2" (335 mm), Package depth: 12" (305 mm), Package height: 19.3" (491 mm)

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.