Philips logo

Philips GC9324/20 steam ironing station 2.5 L T-ionicGlide soleplate Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187773
Info modified on:
16 Jan 2025, 19:33:05
Short summary description Philips GC9324/20 steam ironing station 2.5 L T-ionicGlide soleplate Blue, White:

Philips GC9324/20, 440 g/min, T-ionicGlide soleplate, 6.5 bar, 2.5 L, 120 g/min, Blue, White

Long summary description Philips GC9324/20 steam ironing station 2.5 L T-ionicGlide soleplate Blue, White:

Philips GC9324/20. Steam boost performance: 440 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 6.5 bar. AC input voltage: 220 - 240 V, Connected load: 2100 W. Cord length: 70.9" (1.8 m), Hose length: 66.9" (1.7 m). Width: 14.3" (362 mm), Depth: 10.4" (263 mm), Height: 10.6" (270 mm). Power: 2100 W

Reasons to buy
3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.