Philips logo

Philips PerfectCare GC9245/02 steam ironing station 2400 W 1.5 L Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184179
Info modified on:
28 Nov 2024, 13:54:21
Short summary description Philips PerfectCare GC9245/02 steam ironing station 2400 W 1.5 L Black, White:

Philips PerfectCare GC9245/02, 2400 W, 6 bar, 1.5 L, 120 g/min, Black, White, 2 min

Long summary description Philips PerfectCare GC9245/02 steam ironing station 2400 W 1.5 L Black, White:

Philips PerfectCare GC9245/02. Iron power: 2400 W, Maximum steam pressure: 6 bar, Water tank capacity: 1.5 L. Cord length: 70.9" (1.8 m). Weight: 11 lbs (5 kg)

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.