Philips logo

Philips GC920/68 garment sanitizer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126252
Info modified on:
12 Apr 2024, 16:49:51
Short summary description Philips GC920/68 garment sanitizer:

Philips GC920/68, Beige, Touch, 65 L, Sanitizing & drying, 45 dB, 640 W

Long summary description Philips GC920/68 garment sanitizer:

Philips GC920/68. Product color: Beige, Control type: Touch. Capacity: 65 L, Garment sanitizer programs: Sanitizing & drying, Noise level: 45 dB. Power: 640 W. Width: 29.7" (755 mm), Depth: 17.8" (453 mm), Height: 16.9" (428 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.