Philips GC8755/80, Steam iron, SteamGlide Plus soleplate, 70.9" (1.8 m), 450 g/min, Black, Copper, 120 g/min
Philips GC8755/80. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 70.9" (1.8 m). Iron power: 2600 W. Width: 8.66" (220 mm), Depth: 14.6" (370 mm), Height: 9.45" (240 mm). Package width: 9.69" (246 mm), Package depth: 17.7" (449 mm), Package height: 13.2" (335 mm). Hose length: 63" (1.6 m)