Philips logo

Philips PerfectCare Aqua GC8640/02 steam ironing station 2.2 L Purple, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117925
Info modified on:
13 Aug 2024, 12:36:46
Short summary description Philips PerfectCare Aqua GC8640/02 steam ironing station 2.2 L Purple, White:

Philips PerfectCare Aqua GC8640/02, 220 g/min, 5 bar, 2.2 L, 120 g/min, Purple, White, 2 min

Long summary description Philips PerfectCare Aqua GC8640/02 steam ironing station 2.2 L Purple, White:

Philips PerfectCare Aqua GC8640/02. Steam boost performance: 220 g/min, Maximum steam pressure: 5 bar, Water tank capacity: 2.2 L. AC input voltage: 220-240 V, Connected load: 2400 W. Cord length: 70.9" (1.8 m). Width: 14.3" (362 mm), Depth: 10.6" (270 mm), Height: 10.4" (263 mm)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.