Philips logo

Philips PerfectCare Aqua GC8620/02 steam ironing station 2.2 L SteamGlide soleplate Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136611
Info modified on:
04 Aug 2024, 21:06:08
Short summary description Philips PerfectCare Aqua GC8620/02 steam ironing station 2.2 L SteamGlide soleplate Blue, White:

Philips PerfectCare Aqua GC8620/02, 180 g/min, SteamGlide soleplate, 5 bar, 2.2 L, 120 g/min, Blue, White

Long summary description Philips PerfectCare Aqua GC8620/02 steam ironing station 2.2 L SteamGlide soleplate Blue, White:

Philips PerfectCare Aqua GC8620/02. Steam boost performance: 180 g/min, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 5 bar. AC input voltage: 220 - 240 V. Cord length: 70.9" (1.8 m), Hose length: 63" (1.6 m). Power: 2400 W

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.