Philips GC7926/28, 2000 W, 450 g/min, SteamGlide soleplate, 1.5 L, 120 g/min, Blue, White
Philips GC7926/28. Iron power: 2000 W, Steam boost performance: 450 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220 V, Energy saving percentage: 35%. Cord length: 65" (1.65 m), Hose length: 63" (1.6 m), Cord fastening system: Hook-and-loop fix. Width: 7.87" (200 mm), Depth: 14.6" (371 mm), Height: 9.17" (233 mm). Power: 2000 W