Philips FastCare GC7715/80, 250 g/min, SteamGlide soleplate, 5.5 bar, 2.2 L, 120 g/min, Black, Purple
Philips FastCare GC7715/80. Steam boost performance: 250 g/min, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 5.5 bar. AC input voltage: 220-240 V, Connected load: 2400 W. Cord length: 63" (1.6 m). Power: 2400 W