Philips logo

Philips PerfectCare Pure GC7620/30 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119456
Info modified on:
27 Jul 2024, 21:28:19
Short summary description Philips PerfectCare Pure GC7620/30 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White:

Philips PerfectCare Pure GC7620/30, 2400 W, 220 g/min, T-ionicGlide soleplate, 5 bar, 1.5 L, 120 g/min

Long summary description Philips PerfectCare Pure GC7620/30 steam ironing station 2400 W 1.5 L T-ionicGlide soleplate Violet, White:

Philips PerfectCare Pure GC7620/30. Iron power: 2400 W, Steam boost performance: 220 g/min, Soleplate type: T-ionicGlide soleplate. Cord length: 70.9" (1.8 m), Hose length: 63" (1.6 m). Width: 13.9" (354 mm), Depth: 7.6" (193 mm), Height: 8.82" (224 mm). Package width: 15.7" (400 mm), Package depth: 9.06" (230 mm), Package height: 11" (280 mm)

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.