Philips PerfectCare Pure GC7610/20, 2400 W, 180 g/min, 5 bar, 1.5 L, 120 g/min, Blue, White
Philips PerfectCare Pure GC7610/20. Iron power: 2400 W, Steam boost performance: 180 g/min, Maximum steam pressure: 5 bar. Cord length: 70.9" (1.8 m), Hose length: 63" (1.6 m). Width: 7.6" (193 mm), Depth: 13.9" (354 mm), Height: 8.82" (224 mm)