Philips logo

Philips GC6820/20 steam ironing station 2400 W 1.3 L SteamGlide soleplate Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143609
Info modified on:
06 Nov 2024, 14:18:45
Short summary description Philips GC6820/20 steam ironing station 2400 W 1.3 L SteamGlide soleplate Blue, White:

Philips GC6820/20, 2400 W, 250 g/min, SteamGlide soleplate, 5.5 bar, 1.3 L, 110 g/min

Long summary description Philips GC6820/20 steam ironing station 2400 W 1.3 L SteamGlide soleplate Blue, White:

Philips GC6820/20. Iron power: 2400 W, Steam boost performance: 250 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 65" (1.65 m), Hose length: 63" (1.6 m). Width: 7.91" (201 mm), Depth: 15.1" (384 mm), Height: 8.74" (222 mm). Power: 2400 W

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.