Philips logo

Philips DailyTouch GC504/39 garment steamer Upright garment steamer 1.4 L 1600 W Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67207
Info modified on:
13 Apr 2024, 01:08:09
Short summary description Philips DailyTouch GC504/39 garment steamer Upright garment steamer 1.4 L 1600 W Pink, White:

Philips DailyTouch GC504/39, Upright garment steamer, 1.4 L, 1 min, Pink, White, 33 g/min, 63" (1.6 m)

Long summary description Philips DailyTouch GC504/39 garment steamer Upright garment steamer 1.4 L 1600 W Pink, White:

Philips DailyTouch GC504/39. Device type: Upright garment steamer, Water tank capacity: 1.4 L, Heating time: 1 min. Power: 1600 W, AC input voltage: 220-240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.