Philips logo

Philips GC5039/30 iron Steam iron SteamGlide Advanced 3000 W Black, Purple

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133917
Info modified on:
28 Nov 2024, 13:41:00
Short summary description Philips GC5039/30 iron Steam iron SteamGlide Advanced 3000 W Black, Purple:

Philips GC5039/30, Steam iron, SteamGlide Advanced, 118.1" (3 m), 260 g/min, Black, Purple, 75 g/min

Long summary description Philips GC5039/30 iron Steam iron SteamGlide Advanced 3000 W Black, Purple:

Philips GC5039/30. Type: Steam iron, Soleplate type: SteamGlide Advanced, Cord length: 118.1" (3 m). Iron power: 3000 W. Width: 13.1" (333 mm), Depth: 5.31" (135 mm), Height: 6.89" (175 mm)

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.